Vishay Intertechnology, Inc. Through Hole Resistors CMF506K1900JKEK

Description
6.19 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.19 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF506K1900JKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF506K1900JKEK-ND
Through Hole Resistors CMF506K1900JKEK-ND
6.19 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.19 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.19K OHM 1/4W 5% AXIAL - CMF506K1900JKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 1/4W 5% AXIAL
CMF506K1900JKEK
RES 6.19K OHM 1/4W 5% AXIAL CMF506K1900JKEK
RES 6.19Kohm 1/4W 5% AXIAL

RES 6.19Kohm 1/4W 5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF506K1900JKEK-ND CMF506K1900JKEK
Product Name Through Hole Resistors RES 6.19K OHM 1/4W 5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260428 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers