Vishay Precision Group Metal Film Resistors - CMF506K1900FKR8

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF506K1900FKR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF506K1900FKR8
Metal Film Resistors - CMF506K1900FKR8
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-50 6.19K 1% T-1 Re8 Vishay - 67P7916 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 6.19K 1% T-1 Re8 Vishay
67P7916
Cmf-50 6.19K 1% T-1 Re8 Vishay 67P7916
CMF-50 6.19K 1% T-1 RE8

CMF-50 6.19K 1% T-1 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF506K1900FKR8 67P7916
Product Name Metal Film Resistors - Cmf-50 6.19K 1% T-1 Re8 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details