Vishay Intertechnology, Inc. RES 6.19K OHM 1/4W 1% AXIAL CMF506K1900FKEA

Description
RES 6.19Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.19Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19K OHM 1/4W 1% AXIAL - CMF506K1900FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 1/4W 1% AXIAL
CMF506K1900FKEA
RES 6.19K OHM 1/4W 1% AXIAL CMF506K1900FKEA
RES 6.19Kohm 1/4W 1% AXIAL

RES 6.19Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF506K1900FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF506K1900FKEA-ND
Through Hole Resistors CMF506K1900FKEA-ND
6.19 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.19 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 6.19K 1% T-1 Ea E3 Vishay - 67P7912 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 6.19K 1% T-1 Ea E3 Vishay
67P7912
Cmf-50 6.19K 1% T-1 Ea E3 Vishay 67P7912
CMF-50 6.19K 1% T-1 EA e3

CMF-50 6.19K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF506K1900FKEA CMF506K1900FKEA-ND 67P7912
Product Name RES 6.19K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 6.19K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6190 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details