Vishay Intertechnology, Inc. Through Hole Resistors CMF506K1900DHEA

Description
6.19 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.19 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF506K1900DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF506K1900DHEA-ND
Through Hole Resistors CMF506K1900DHEA-ND
6.19 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.19 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.19K OHM 1/4W .5% AXIAL - CMF506K1900DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 1/4W .5% AXIAL
CMF506K1900DHEA
RES 6.19K OHM 1/4W .5% AXIAL CMF506K1900DHEA
RES 6.19Kohm 1/4W .5% AXIAL

RES 6.19Kohm 1/4W .5% AXIAL

Supplier's Site
Cmf-50 6.19K .5% T-2 Ea E3 Vishay - 67P7909 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 6.19K .5% T-2 Ea E3 Vishay
67P7909
Cmf-50 6.19K .5% T-2 Ea E3 Vishay 67P7909
CMF-50 6.19K .5% T-2 EA e3

CMF-50 6.19K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF506K1900DHEA-ND CMF506K1900DHEA 67P7909
Product Name Through Hole Resistors RES 6.19K OHM 1/4W .5% AXIAL Cmf-50 6.19K .5% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers