Vishay Intertechnology, Inc. Through Hole Resistors CMF506K1200BHRE

Description
6.12 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.12 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF506K1200BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF506K1200BHRE-ND
Through Hole Resistors CMF506K1200BHRE-ND
6.12 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.12 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.12K OHM 1/4W .1% AXIAL - CMF506K1200BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.12K OHM 1/4W .1% AXIAL
CMF506K1200BHRE
RES 6.12K OHM 1/4W .1% AXIAL CMF506K1200BHRE
RES 6.12Kohm 1/4W .1% AXIAL

RES 6.12Kohm 1/4W .1% AXIAL

Supplier's Site
Cmf-50 6.12K .1% T-2 R36 Vishay - 67P7908 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 6.12K .1% T-2 R36 Vishay
67P7908
Cmf-50 6.12K .1% T-2 R36 Vishay 67P7908
CMF-50 6.12K .1% T-2 R36

CMF-50 6.12K .1% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF506K1200BHRE-ND CMF506K1200BHRE 67P7908
Product Name Through Hole Resistors RES 6.12K OHM 1/4W .1% AXIAL Cmf-50 6.12K .1% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details