Vishay Intertechnology, Inc. RES 6.04K OHM 1/4W .1% AXIAL CMF506K0400BHEK

Description
RES 6.04Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.04Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04K OHM 1/4W .1% AXIAL - CMF506K0400BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 1/4W .1% AXIAL
CMF506K0400BHEK
RES 6.04K OHM 1/4W .1% AXIAL CMF506K0400BHEK
RES 6.04Kohm 1/4W .1% AXIAL

RES 6.04Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF506K0400BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF506K0400BHEK-ND
Through Hole Resistors CMF506K0400BHEK-ND
6.04 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.04 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 6.04K .1% T-2 Ek E3 Vishay - 67P7898 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 6.04K .1% T-2 Ek E3 Vishay
67P7898
Cmf-50 6.04K .1% T-2 Ek E3 Vishay 67P7898
CMF-50 6.04K .1% T-2 EK e3

CMF-50 6.04K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF506K0400BHEK CMF506K0400BHEK-ND 67P7898
Product Name RES 6.04K OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 6.04K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6040 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details