Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF506K0000FKEA

Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-50 6K 1% T-1 EA e3
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-50 6K 1% T-1 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF506K0000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF506K0000FKEA
Vishay/DaleMetal Film Resistors - CMF506K0000FKEA
Vishay/DaleMetal Film Resistors - Through Hole CMF-50 6K 1% T-1 EA e3

Vishay/DaleMetal Film Resistors - Through Hole CMF-50 6K 1% T-1 EA e3

Supplier's Site
Through Hole Resistors - CMF506K0000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF506K0000FKEA-ND
Through Hole Resistors CMF506K0000FKEA-ND
6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 6K 1% T-1 Ea E3 Vishay - 67P7896 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 6K 1% T-1 Ea E3 Vishay
67P7896
Cmf-50 6K 1% T-1 Ea E3 Vishay 67P7896
CMF-50 6K 1% T-1 EA e3

CMF-50 6K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF506K0000FKEA CMF506K0000FKEA-ND 67P7896
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Cmf-50 6K 1% T-1 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details