Vishay Intertechnology, Inc. RES 69.8 OHM 1/4W 1% AXIAL CMF5069R800FHEK

Description
RES 69.8ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 69.8ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8 OHM 1/4W 1% AXIAL - CMF5069R800FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8 OHM 1/4W 1% AXIAL
CMF5069R800FHEK
RES 69.8 OHM 1/4W 1% AXIAL CMF5069R800FHEK
RES 69.8ohm 1/4W 1% AXIAL

RES 69.8ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5069R800FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5069R800FHEK-ND
Through Hole Resistors CMF5069R800FHEK-ND
69.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

69.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 69.8 1% T-2 Ek E3 Vishay - 67P8110 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 69.8 1% T-2 Ek E3 Vishay
67P8110
Cmf-50 69.8 1% T-2 Ek E3 Vishay 67P8110
CMF-50 69.8 1% T-2 EK e3

CMF-50 69.8 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5069R800FHEK CMF5069R800FHEK-ND 67P8110
Product Name RES 69.8 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 69.8 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 69.8 ohms 69.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details