Vishay Intertechnology, Inc. Through Hole Resistors CMF5069R800FHEB

Description
69.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
69.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF69.8QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF69.8QFTR-ND
Through Hole Resistors CMF69.8QFTR-ND
69.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

69.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF69.8QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF69.8QFCT-ND
Through Hole Resistors CMF69.8QFCT-ND
69.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

69.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 69.8 OHM 1/4W 1% AXIAL - CMF5069R800FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8 OHM 1/4W 1% AXIAL
CMF5069R800FHEB
RES 69.8 OHM 1/4W 1% AXIAL CMF5069R800FHEB
RES 69.8ohm 1/4W 1% AXIAL

RES 69.8ohm 1/4W 1% AXIAL

Supplier's Site
69.8 OHM 4W Resistor - 53-CMF5069R800FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
69.8 OHM 4W Resistor
53-CMF5069R800FHEB
69.8 OHM 4W Resistor 53-CMF5069R800FHEB
RES 69.8 OHM 1/4W 1% AXIAL Product overview: CMF5069R800FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 69.8 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 69.8 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5069R800FHEB can be used for catalog matching and distributor lookup.

RES 69.8 OHM 1/4W 1% AXIAL Product overview: CMF5069R800FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 69.8 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 69.8 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5069R800FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number CMF69.8QFTR-ND CMF5069R800FHEB 53-CMF5069R800FHEB
Product Name Through Hole Resistors RES 69.8 OHM 1/4W 1% AXIAL 69.8 OHM 4W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 69.8 ohms 69.8 ohms 69.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details