Vishay Intertechnology, Inc. Through Hole Resistors CMF50698R00FKR6

Description
698 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
698 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50698R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50698R00FKR6-ND
Through Hole Resistors CMF50698R00FKR6-ND
698 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

698 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 698 OHM 1/4W 1% AXIAL - CMF50698R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698 OHM 1/4W 1% AXIAL
CMF50698R00FKR6
RES 698 OHM 1/4W 1% AXIAL CMF50698R00FKR6
RES 698ohm 1/4W 1% AXIAL

RES 698ohm 1/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,698Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C5565 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,698Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C5565
Resistor,metal Film,698Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C5565
Resistor,Metal Film,698Ohms,200WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,698Ohms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50698R00FKR6-ND CMF50698R00FKR6 40C5565
Product Name Through Hole Resistors RES 698 OHM 1/4W 1% AXIAL Resistor,metal Film,698Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 698 ohms 698 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614532-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers