Vishay Intertechnology, Inc. Through Hole Resistors CMF50698R00FKEA

Description
698 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
698 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50698R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50698R00FKEA-ND
Through Hole Resistors CMF50698R00FKEA-ND
698 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

698 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 698 OHM 1/4W 1% AXIAL - CMF50698R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698 OHM 1/4W 1% AXIAL
CMF50698R00FKEA
RES 698 OHM 1/4W 1% AXIAL CMF50698R00FKEA
RES 698ohm 1/4W 1% AXIAL

RES 698ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 698 1% T-1 Ea E3 Vishay - 67P8116 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 698 1% T-1 Ea E3 Vishay
67P8116
Cmf-50 698 1% T-1 Ea E3 Vishay 67P8116
CMF-50 698 1% T-1 EA e3

CMF-50 698 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50698R00FKEA-ND CMF50698R00FKEA 67P8116
Product Name Through Hole Resistors RES 698 OHM 1/4W 1% AXIAL Cmf-50 698 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 698 ohms 698 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers