Vishay Intertechnology, Inc. RES 698K OHM 1/4W 1% AXIAL CMF50698K00FKEK

Description
RES 698Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 698Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 698K OHM 1/4W 1% AXIAL - CMF50698K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698K OHM 1/4W 1% AXIAL
CMF50698K00FKEK
RES 698K OHM 1/4W 1% AXIAL CMF50698K00FKEK
RES 698Kohm 1/4W 1% AXIAL

RES 698Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50698K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50698K00FKEK-ND
Through Hole Resistors CMF50698K00FKEK-ND
698 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

698 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 698K 1% T-1 Ek E3 Vishay - 67P8112 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 698K 1% T-1 Ek E3 Vishay
67P8112
Cmf-50 698K 1% T-1 Ek E3 Vishay 67P8112
CMF-50 698K 1% T-1 EK e3

CMF-50 698K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50698K00FKEK CMF50698K00FKEK-ND 67P8112
Product Name RES 698K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 698K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 698000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers