Vishay Intertechnology, Inc. Metal Film Resistors - CMF5068R100FKEB

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5068R100FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5068R100FKEB
Metal Film Resistors - CMF5068R100FKEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5068R100FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5068R100FKEB-ND
Through Hole Resistors CMF5068R100FKEB-ND
68.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 68.1 1% T-1 Eb E3 Vishay - 67P8078 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 68.1 1% T-1 Eb E3 Vishay
67P8078
Cmf-50 68.1 1% T-1 Eb E3 Vishay 67P8078
CMF-50 68.1 1% T-1 EB e3

CMF-50 68.1 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5068R100FKEB CMF5068R100FKEB-ND 67P8078
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 68.1 1% T-1 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 68.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers