Vishay Intertechnology, Inc. RES 68.1 OHM 1/4W 1% AXIAL CMF5068R100FHEB

Description
RES 68.1ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 68.1ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1 OHM 1/4W 1% AXIAL - CMF5068R100FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 1/4W 1% AXIAL
CMF5068R100FHEB
RES 68.1 OHM 1/4W 1% AXIAL CMF5068R100FHEB
RES 68.1ohm 1/4W 1% AXIAL

RES 68.1ohm 1/4W 1% AXIAL

Supplier's Site
68.1 OHM 4W Resistor - 53-CMF5068R100FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68.1 OHM 4W Resistor
53-CMF5068R100FHEB
68.1 OHM 4W Resistor 53-CMF5068R100FHEB
RES 68.1 OHM 1/4W 1% AXIAL Product overview: CMF5068R100FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68.1 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68.1 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5068R100FHEB can be used for catalog matching and distributor lookup.

RES 68.1 OHM 1/4W 1% AXIAL Product overview: CMF5068R100FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68.1 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68.1 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5068R100FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF68.1QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF68.1QFCT-ND
Through Hole Resistors CMF68.1QFCT-ND
68.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF68.1QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF68.1QFTR-ND
Through Hole Resistors CMF68.1QFTR-ND
68.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number CMF5068R100FHEB 53-CMF5068R100FHEB CMF68.1QFCT-ND
Product Name RES 68.1 OHM 1/4W 1% AXIAL 68.1 OHM 4W Resistor Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68.1 ohms 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details