Vishay Intertechnology, Inc. Metal Film Resistors - CMF5068R100BEEK

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5068R100BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5068R100BEEK
Metal Film Resistors - CMF5068R100BEEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5068R100BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5068R100BEEK-ND
Through Hole Resistors CMF5068R100BEEK-ND
68.1 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68.1 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 68.1 .1% T-9 Ek E3 Vishay - 67P8073 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 68.1 .1% T-9 Ek E3 Vishay
67P8073
Cmf-50 68.1 .1% T-9 Ek E3 Vishay 67P8073
CMF-50 68.1 .1% T-9 EK e3

CMF-50 68.1 .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5068R100BEEK CMF5068R100BEEK-ND 67P8073
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 68.1 .1% T-9 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 68.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614888-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details