Vishay Intertechnology, Inc. Through Hole Resistors CMF5068R100BEBF

Description
68.1 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
68.1 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5068R100BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5068R100BEBF-ND
Through Hole Resistors CMF5068R100BEBF-ND
68.1 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68.1 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 68.1 OHM 1/4W .1% AXIAL - CMF5068R100BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 1/4W .1% AXIAL
CMF5068R100BEBF
RES 68.1 OHM 1/4W .1% AXIAL CMF5068R100BEBF
RES 68.1ohm 1/4W .1% AXIAL

RES 68.1ohm 1/4W .1% AXIAL

Supplier's Site
Cmf-50 68.1 .1% T-9 B14 Vishay - 67P8072 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 68.1 .1% T-9 B14 Vishay
67P8072
Cmf-50 68.1 .1% T-9 B14 Vishay 67P8072
CMF-50 68.1 .1% T-9 B14

CMF-50 68.1 .1% T-9 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5068R100BEBF-ND CMF5068R100BEBF 67P8072
Product Name Through Hole Resistors RES 68.1 OHM 1/4W .1% AXIAL Cmf-50 68.1 .1% T-9 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 68.1 ohms 68.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details