Vishay Intertechnology, Inc. RES 68 OHM 1/4W 2% AXIAL CMF5068R000GKBF

Description
RES 68ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 68ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68 OHM 1/4W 2% AXIAL - CMF5068R000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 1/4W 2% AXIAL
CMF5068R000GKBF
RES 68 OHM 1/4W 2% AXIAL CMF5068R000GKBF
RES 68ohm 1/4W 2% AXIAL

RES 68ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF5068R000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5068R000GKBF-ND
Through Hole Resistors CMF5068R000GKBF-ND
68 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5068R000GKBF CMF5068R000GKBF-ND
Product Name RES 68 OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68 ohms 68 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details