Vishay Intertechnology, Inc. RES 68 OHM 1/4W 1% AXIAL CMF5068R000FKRE

Description
RES 68ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 68ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68 OHM 1/4W 1% AXIAL - CMF5068R000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 1/4W 1% AXIAL
CMF5068R000FKRE
RES 68 OHM 1/4W 1% AXIAL CMF5068R000FKRE
RES 68ohm 1/4W 1% AXIAL

RES 68ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5068R000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5068R000FKRE-ND
Through Hole Resistors CMF5068R000FKRE-ND
68 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 68 1% T-1 R36 Vishay - 67P8069 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 68 1% T-1 R36 Vishay
67P8069
Cmf-50 68 1% T-1 R36 Vishay 67P8069
CMF-50 68 1% T-1 R36

CMF-50 68 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5068R000FKRE CMF5068R000FKRE-ND 67P8069
Product Name RES 68 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 68 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68 ohms 68 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers