Vishay Intertechnology, Inc. Metal Film Resistors - CMF5068R000FKEA

Description
Metal Film Resistors - Through Hole CMF-50 68 1% T-1 EA e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-50 68 1% T-1 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5068R000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5068R000FKEA
Metal Film Resistors - CMF5068R000FKEA
Metal Film Resistors - Through Hole CMF-50 68 1% T-1 EA e3

Metal Film Resistors - Through Hole CMF-50 68 1% T-1 EA e3

Supplier's Site
Through Hole Resistors - CMF5068R000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5068R000FKEA-ND
Through Hole Resistors CMF5068R000FKEA-ND
68 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 68 1% T-1 Ea E3 Vishay - 67P8068 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 68 1% T-1 Ea E3 Vishay
67P8068
Cmf-50 68 1% T-1 Ea E3 Vishay 67P8068
CMF-50 68 1% T-1 EA e3

CMF-50 68 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5068R000FKEA CMF5068R000FKEA-ND 67P8068
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 68 1% T-1 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers