Vishay Intertechnology, Inc. RES 68 OHM 1/4W 1% AXIAL CMF5068R000FHEK

Description
RES 68ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 68ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68 OHM 1/4W 1% AXIAL - CMF5068R000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 1/4W 1% AXIAL
CMF5068R000FHEK
RES 68 OHM 1/4W 1% AXIAL CMF5068R000FHEK
RES 68ohm 1/4W 1% AXIAL

RES 68ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5068R000FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5068R000FHEK-ND
Through Hole Resistors CMF5068R000FHEK-ND
68 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 68 1% T-2 Ek E3 Vishay - 67P8067 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 68 1% T-2 Ek E3 Vishay
67P8067
Cmf-50 68 1% T-2 Ek E3 Vishay 67P8067
CMF-50 68 1% T-2 EK e3

CMF-50 68 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5068R000FHEK CMF5068R000FHEK-ND 67P8067
Product Name RES 68 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 68 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68 ohms 68 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details