Vishay Intertechnology, Inc. RES 68.1K OHM 1/4W 1% AXIAL CMF5068K100FKRE

Description
RES 68.1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 68.1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1K OHM 1/4W 1% AXIAL - CMF5068K100FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1K OHM 1/4W 1% AXIAL
CMF5068K100FKRE
RES 68.1K OHM 1/4W 1% AXIAL CMF5068K100FKRE
RES 68.1Kohm 1/4W 1% AXIAL

RES 68.1Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5068K100FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5068K100FKRE-ND
Through Hole Resistors CMF5068K100FKRE-ND
68.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 68.1K 1% T-1 R36 Vishay - 67P8064 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 68.1K 1% T-1 R36 Vishay
67P8064
Cmf-50 68.1K 1% T-1 R36 Vishay 67P8064
CMF-50 68.1K 1% T-1 R36

CMF-50 68.1K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5068K100FKRE CMF5068K100FKRE-ND 67P8064
Product Name RES 68.1K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 68.1K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details