Vishay Intertechnology, Inc. RES 68.1K OHM 1/4W 1% AXIAL CMF5068K100FKBF

Description
RES 68.1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 68.1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1K OHM 1/4W 1% AXIAL - CMF5068K100FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1K OHM 1/4W 1% AXIAL
CMF5068K100FKBF
RES 68.1K OHM 1/4W 1% AXIAL CMF5068K100FKBF
RES 68.1Kohm 1/4W 1% AXIAL

RES 68.1Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5068K100FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5068K100FKBF-ND
Through Hole Resistors CMF5068K100FKBF-ND
68.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,681Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C5547 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,681Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C5547
Resistor,metal Film,681Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C5547
Resistor,Metal Film,681KOhms,200WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,681KOhms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5068K100FKBF CMF5068K100FKBF-ND 40C5547
Product Name RES 68.1K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,681Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details