Vishay Precision Group Through Hole Resistors CMF5068K100FHEB

Description
68.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
68.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF68.1KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF68.1KQFCT-ND
Through Hole Resistors CMF68.1KQFCT-ND
68.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF68.1KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF68.1KQFTR-ND
Through Hole Resistors CMF68.1KQFTR-ND
68.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 68.1K OHM 1% 50PPM 1/4W - CMF5068K100FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1K OHM 1% 50PPM 1/4W
CMF5068K100FHEB
RES 68.1K OHM 1% 50PPM 1/4W CMF5068K100FHEB
RES 68.1Kohm 1% 50PPM 1/4W

RES 68.1Kohm 1% 50PPM 1/4W

Supplier's Site
Metal Film Resistor, 68.1 Kohm, 250 Mw, 1%; Resistance Vishay - 67P8060 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 68.1 Kohm, 250 Mw, 1%; Resistance Vishay
67P8060
Metal Film Resistor, 68.1 Kohm, 250 Mw, 1%; Resistance Vishay 67P8060
METAL FILM RESISTOR, 68.1 KOHM, 250 MW, 1%; Resistance:68.1kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 68.1 KOHM, 250 MW, 1%; Resistance:68.1kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 68.1 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay - 83R8099 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 68.1 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay
83R8099
Resistor, Metal Film, 68.1 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay 83R8099
RESISTOR, METAL FILM, 68.1 KOHM, 250 MW, 1%, FULL REEL; Resistance:68.1kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, METAL FILM, 68.1 KOHM, 250 MW, 1%, FULL REEL; Resistance:68.1kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF68.1KQFCT-ND CMF5068K100FHEB 67P8060 83R8099
Product Name Through Hole Resistors RES 68.1K OHM 1% 50PPM 1/4W Metal Film Resistor, 68.1 Kohm, 250 Mw, 1%; Resistance Vishay Resistor, Metal Film, 68.1 Kohm, 250 Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details