Vishay Intertechnology, Inc. Through Hole Resistors CMF5068K000JNEB

Description
68 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
68 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5068K000JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5068K000JNEB-ND
Through Hole Resistors CMF5068K000JNEB-ND
68 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 68K OHM 1/4W 5% AXIAL - CMF5068K000JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68K OHM 1/4W 5% AXIAL
CMF5068K000JNEB
RES 68K OHM 1/4W 5% AXIAL CMF5068K000JNEB
RES 68Kohm 1/4W 5% AXIAL

RES 68Kohm 1/4W 5% AXIAL

Supplier's Site
Cmf-50 68K 5% T-00 Eb E3 Vishay - 67P8059 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 68K 5% T-00 Eb E3 Vishay
67P8059
Cmf-50 68K 5% T-00 Eb E3 Vishay 67P8059
CMF-50 68K 5% T-00 EB e3

CMF-50 68K 5% T-00 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5068K000JNEB-ND CMF5068K000JNEB 67P8059
Product Name Through Hole Resistors RES 68K OHM 1/4W 5% AXIAL Cmf-50 68K 5% T-00 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details