Vishay Intertechnology, Inc. RES 681 OHM 1/4W 1% AXIAL CMF50681R00FKEB

Description
RES 681ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 681ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 1/4W 1% AXIAL - CMF50681R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 1/4W 1% AXIAL
CMF50681R00FKEB
RES 681 OHM 1/4W 1% AXIAL CMF50681R00FKEB
RES 681ohm 1/4W 1% AXIAL

RES 681ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50681R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50681R00FKEB-ND
Through Hole Resistors CMF50681R00FKEB-ND
681 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

681 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 681 1% T-1 Eb E3 Vishay - 67P8100 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 681 1% T-1 Eb E3 Vishay
67P8100
Cmf-50 681 1% T-1 Eb E3 Vishay 67P8100
CMF-50 681 1% T-1 EB e3

CMF-50 681 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50681R00FKEB CMF50681R00FKEB-ND 67P8100
Product Name RES 681 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 681 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers