Vishay Intertechnology, Inc. RES 681 OHM 1/4W 1% AXIAL CMF50681R00FHEB

Description
RES 681ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 681ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 1/4W 1% AXIAL - CMF50681R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 1/4W 1% AXIAL
CMF50681R00FHEB
RES 681 OHM 1/4W 1% AXIAL CMF50681R00FHEB
RES 681ohm 1/4W 1% AXIAL

RES 681ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF681QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF681QFTR-ND
Through Hole Resistors CMF681QFTR-ND
681 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

681 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF681QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF681QFCT-ND
Through Hole Resistors CMF681QFCT-ND
681 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

681 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF50681R00FHEB CMF681QFTR-ND
Product Name RES 681 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details