Vishay Intertechnology, Inc. RES 681 OHM 1/4W .5% AXIAL CMF50681R00DHR6

Description
RES 681ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 681ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 1/4W .5% AXIAL - CMF50681R00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 1/4W .5% AXIAL
CMF50681R00DHR6
RES 681 OHM 1/4W .5% AXIAL CMF50681R00DHR6
RES 681ohm 1/4W .5% AXIAL

RES 681ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF50681R00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50681R00DHR6-ND
Through Hole Resistors CMF50681R00DHR6-ND
681 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

681 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 681 .5% T-2 Re6 Vishay - 67P8098 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 681 .5% T-2 Re6 Vishay
67P8098
Cmf-50 681 .5% T-2 Re6 Vishay 67P8098
CMF-50 681 .5% T-2 RE6

CMF-50 681 .5% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50681R00DHR6 CMF50681R00DHR6-ND 67P8098
Product Name RES 681 OHM 1/4W .5% AXIAL Through Hole Resistors Cmf-50 681 .5% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 681 ohms 681 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details