Vishay Intertechnology, Inc. Through Hole Resistors CMF50681K00FKBF

Description
681 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
681 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50681K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50681K00FKBF-ND
Through Hole Resistors CMF50681K00FKBF-ND
681 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

681 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 681K OHM 1/4W 1% AXIAL - CMF50681K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681K OHM 1/4W 1% AXIAL
CMF50681K00FKBF
RES 681K OHM 1/4W 1% AXIAL CMF50681K00FKBF
RES 681Kohm 1/4W 1% AXIAL

RES 681Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 681K 1% T-1 B14 Vishay - 67P8090 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 681K 1% T-1 B14 Vishay
67P8090
Cmf-50 681K 1% T-1 B14 Vishay 67P8090
CMF-50 681K 1% T-1 B14

CMF-50 681K 1% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50681K00FKBF-ND CMF50681K00FKBF 67P8090
Product Name Through Hole Resistors RES 681K OHM 1/4W 1% AXIAL Cmf-50 681K 1% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details