Vishay Intertechnology, Inc. Through Hole Resistors CMF5066R500FHEB

Description
66.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
66.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF66.5QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF66.5QFCT-ND
Through Hole Resistors CMF66.5QFCT-ND
66.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

66.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF66.5QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF66.5QFTR-ND
Through Hole Resistors CMF66.5QFTR-ND
66.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

66.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
66.5 OHM 4W Resistor - 53-CMF5066R500FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
66.5 OHM 4W Resistor
53-CMF5066R500FHEB
66.5 OHM 4W Resistor 53-CMF5066R500FHEB
RES 66.5 OHM 1/4W 1% AXIAL Product overview: CMF5066R500FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66.5 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 66.5 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5066R500FHEB can be used for catalog matching and distributor lookup.

RES 66.5 OHM 1/4W 1% AXIAL Product overview: CMF5066R500FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66.5 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 66.5 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5066R500FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 66.5 OHM 1% 50PPM 1/4W - CMF5066R500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5 OHM 1% 50PPM 1/4W
CMF5066R500FHEB
RES 66.5 OHM 1% 50PPM 1/4W CMF5066R500FHEB
RES 66.5ohm 1% 50PPM 1/4W

RES 66.5ohm 1% 50PPM 1/4W

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number CMF66.5QFCT-ND 53-CMF5066R500FHEB CMF5066R500FHEB
Product Name Through Hole Resistors 66.5 OHM 4W Resistor RES 66.5 OHM 1% 50PPM 1/4W
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 66.5 ohms 66.5 ohms 66.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details