Vishay Intertechnology, Inc. Metal Film Resistors - CMF5066K500FHBF

Description
Metal Film Resistors - Through Hole 1/8watt 66.5Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 66.5Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5066K500FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5066K500FHBF
Metal Film Resistors - CMF5066K500FHBF
Metal Film Resistors - Through Hole 1/8watt 66.5Kohms 1%

Metal Film Resistors - Through Hole 1/8watt 66.5Kohms 1%

Supplier's Site
Through Hole Resistors - CMF5066K500FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5066K500FHBF-ND
Through Hole Resistors CMF5066K500FHBF-ND
66.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

66.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 66.5K 1% T-2 B14 Vishay - 67P8041 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 66.5K 1% T-2 B14 Vishay
67P8041
Cmf-50 66.5K 1% T-2 B14 Vishay 67P8041
CMF-50 66.5K 1% T-2 B14

CMF-50 66.5K 1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5066K500FHBF CMF5066K500FHBF-ND 67P8041
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 66.5K 1% T-2 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 66500 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details