Vishay Intertechnology, Inc. RES 66.5K OHM 1/4W .1% AXIAL CMF5066K500BHEK

Description
RES 66.5Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 66.5Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5K OHM 1/4W .1% AXIAL - CMF5066K500BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5K OHM 1/4W .1% AXIAL
CMF5066K500BHEK
RES 66.5K OHM 1/4W .1% AXIAL CMF5066K500BHEK
RES 66.5Kohm 1/4W .1% AXIAL

RES 66.5Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5066K500BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5066K500BHEK-ND
Through Hole Resistors CMF5066K500BHEK-ND
66.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

66.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 66.5K .1% T-2 Ek E3 Vishay - 67P8040 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 66.5K .1% T-2 Ek E3 Vishay
67P8040
Cmf-50 66.5K .1% T-2 Ek E3 Vishay 67P8040
CMF-50 66.5K .1% T-2 EK e3

CMF-50 66.5K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5066K500BHEK CMF5066K500BHEK-ND 67P8040
Product Name RES 66.5K OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 66.5K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 66500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614965-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers