Vishay Intertechnology, Inc. RES 665K OHM 1/4W 1% AXIAL CMF50665K00FKR6

Description
RES 665Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 665Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665K OHM 1/4W 1% AXIAL - CMF50665K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665K OHM 1/4W 1% AXIAL
CMF50665K00FKR6
RES 665K OHM 1/4W 1% AXIAL CMF50665K00FKR6
RES 665Kohm 1/4W 1% AXIAL

RES 665Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50665K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50665K00FKR6-ND
Through Hole Resistors CMF50665K00FKR6-ND
665 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

665 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,665Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C5542 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,665Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C5542
Resistor,metal Film,665Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C5542
Resistor,Metal Film,665KOhms,200WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,665KOhms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50665K00FKR6 CMF50665K00FKR6-ND 40C5542
Product Name RES 665K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,665Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 665000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details