Vishay Intertechnology, Inc. RES 665K OHM 1/4W 1% AXIAL CMF50665K00FKBF

Description
RES 665Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 665Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665K OHM 1/4W 1% AXIAL - CMF50665K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665K OHM 1/4W 1% AXIAL
CMF50665K00FKBF
RES 665K OHM 1/4W 1% AXIAL CMF50665K00FKBF
RES 665Kohm 1/4W 1% AXIAL

RES 665Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50665K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50665K00FKBF-ND
Through Hole Resistors CMF50665K00FKBF-ND
665 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

665 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,665Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 50H7564 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,665Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
50H7564
Resistor,metal Film,665Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 50H7564
Resistor,Metal Film,665KOhms,200WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,665KOhms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50665K00FKBF CMF50665K00FKBF-ND 50H7564
Product Name RES 665K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,665Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 665000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details