Vishay Intertechnology, Inc. RES 65.5K OHM 1/4W 0.1% AXIAL CMF5065K500BHEK

Description
RES 65.5Kohm 1/4W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 65.5Kohm 1/4W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 65.5K OHM 1/4W 0.1% AXIAL - CMF5065K500BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 65.5K OHM 1/4W 0.1% AXIAL
CMF5065K500BHEK
RES 65.5K OHM 1/4W 0.1% AXIAL CMF5065K500BHEK
RES 65.5Kohm 1/4W 0.1% AXIAL

RES 65.5Kohm 1/4W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5065K500BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5065K500BHEK-ND
Through Hole Resistors CMF5065K500BHEK-ND
65.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

65.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 65.5K .1% T-2 Ek E3 Vishay - 67P8038 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 65.5K .1% T-2 Ek E3 Vishay
67P8038
Cmf-50 65.5K .1% T-2 Ek E3 Vishay 67P8038
CMF-50 65.5K .1% T-2 EK e3

CMF-50 65.5K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5065K500BHEK CMF5065K500BHEK-ND 67P8038
Product Name RES 65.5K OHM 1/4W 0.1% AXIAL Through Hole Resistors Cmf-50 65.5K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 65500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details