Vishay Intertechnology, Inc. RES 649 OHM 1% 50PPM 1/4W CMF50649R00FHEB

Description
RES 649ohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 649ohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649 OHM 1% 50PPM 1/4W - CMF50649R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 1% 50PPM 1/4W
CMF50649R00FHEB
RES 649 OHM 1% 50PPM 1/4W CMF50649R00FHEB
RES 649ohm 1% 50PPM 1/4W

RES 649ohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF649QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF649QFCT-ND
Through Hole Resistors CMF649QFCT-ND
649 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

649 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF649QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF649QFTR-ND
Through Hole Resistors CMF649QFTR-ND
649 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

649 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
649 OHM 4W Resistor - 53-CMF50649R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
649 OHM 4W Resistor
53-CMF50649R00FHEB
649 OHM 4W Resistor 53-CMF50649R00FHEB
RES 649 OHM 1/4W 1% AXIAL Product overview: CMF50649R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 649 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 649 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50649R00FHEB can be used for catalog matching and distributor lookup.

RES 649 OHM 1/4W 1% AXIAL Product overview: CMF50649R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 649 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 649 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50649R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number CMF50649R00FHEB CMF649QFCT-ND 53-CMF50649R00FHEB
Product Name RES 649 OHM 1% 50PPM 1/4W Through Hole Resistors 649 OHM 4W Resistor
Resistance Range 649 ohms 649 ohms 649 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details