Vishay Intertechnology, Inc. RES 649 OHM 1/4W .1% AXIAL CMF50649R00BEBF

Description
RES 649ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 649ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649 OHM 1/4W .1% AXIAL - CMF50649R00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 1/4W .1% AXIAL
CMF50649R00BEBF
RES 649 OHM 1/4W .1% AXIAL CMF50649R00BEBF
RES 649ohm 1/4W .1% AXIAL

RES 649ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50649R00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50649R00BEBF-ND
Through Hole Resistors CMF50649R00BEBF-ND
649 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

649 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,649Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C5539 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,649Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C5539
Resistor,metal Film,649Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C5539
Resistor,Metal Film,649Ohms,200WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,649Ohms,200WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50649R00BEBF CMF50649R00BEBF-ND 40C5539
Product Name RES 649 OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,649Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 649 ohms 649 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details