Vishay Intertechnology, Inc. RES 649K OHM 1/4W 1% AXIAL CMF50649K00FKBF

Description
RES 649Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 649Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649K OHM 1/4W 1% AXIAL - CMF50649K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649K OHM 1/4W 1% AXIAL
CMF50649K00FKBF
RES 649K OHM 1/4W 1% AXIAL CMF50649K00FKBF
RES 649Kohm 1/4W 1% AXIAL

RES 649Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50649K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50649K00FKBF-ND
Through Hole Resistors CMF50649K00FKBF-ND
649 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

649 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,649Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C5536 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,649Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C5536
Resistor,metal Film,649Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C5536
Resistor,Metal Film,649KOhms,200WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,649KOhms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50649K00FKBF CMF50649K00FKBF-ND 40C5536
Product Name RES 649K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,649Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 649000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details