Vishay Intertechnology, Inc. RES 63.4 OHM 1% 50PPM 1/4W CMF5063R400FHEB

Description
RES 63.4ohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 63.4ohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4 OHM 1% 50PPM 1/4W - CMF5063R400FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4 OHM 1% 50PPM 1/4W
CMF5063R400FHEB
RES 63.4 OHM 1% 50PPM 1/4W CMF5063R400FHEB
RES 63.4ohm 1% 50PPM 1/4W

RES 63.4ohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF63.4QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF63.4QFTR-ND
Through Hole Resistors CMF63.4QFTR-ND
63.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

63.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5063R400FHEB CMF63.4QFTR-ND
Product Name RES 63.4 OHM 1% 50PPM 1/4W Through Hole Resistors
Resistance Range 63.4 ohms 63.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details