Vishay Intertechnology, Inc. RES 634 OHM 1/4W 1% AXIAL CMF50634R00FKEK

Description
RES 634ohm 1/4W 1% AXIAL
Request a Quote
Description
RES 634ohm 1/4W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 634 OHM 1/4W 1% AXIAL - CMF50634R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634 OHM 1/4W 1% AXIAL
CMF50634R00FKEK
RES 634 OHM 1/4W 1% AXIAL CMF50634R00FKEK
RES 634ohm 1/4W 1% AXIAL

RES 634ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 634 1% T-1 Ek E3 Vishay - 67P8021 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 634 1% T-1 Ek E3 Vishay
67P8021
Cmf-50 634 1% T-1 Ek E3 Vishay 67P8021
CMF-50 634 1% T-1 EK e3

CMF-50 634 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF50634R00FKEK 67P8021
Product Name RES 634 OHM 1/4W 1% AXIAL Cmf-50 634 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers