Vishay Intertechnology, Inc. RES 62.6K OHM 1/4W 1% AXIAL CMF5062K600FKEB

Description
RES 62.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 62.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62.6K OHM 1/4W 1% AXIAL - CMF5062K600FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.6K OHM 1/4W 1% AXIAL
CMF5062K600FKEB
RES 62.6K OHM 1/4W 1% AXIAL CMF5062K600FKEB
RES 62.6Kohm 1/4W 1% AXIAL

RES 62.6Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5062K600FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5062K600FKEB-ND
Through Hole Resistors CMF5062K600FKEB-ND
62.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

62.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 62.6K 1% T-1 Eb E3 Vishay - 67P8003 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 62.6K 1% T-1 Eb E3 Vishay
67P8003
Cmf-50 62.6K 1% T-1 Eb E3 Vishay 67P8003
CMF-50 62.6K 1% T-1 EB e3

CMF-50 62.6K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5062K600FKEB CMF5062K600FKEB-ND 67P8003
Product Name RES 62.6K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 62.6K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 62600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details