Vishay Intertechnology, Inc. Through Hole Resistors CMF5062K600FKBF

Description
62.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
62.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5062K600FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5062K600FKBF-ND
Through Hole Resistors CMF5062K600FKBF-ND
62.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

62.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 62.6K OHM 1/4W 1% AXIAL - CMF5062K600FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.6K OHM 1/4W 1% AXIAL
CMF5062K600FKBF
RES 62.6K OHM 1/4W 1% AXIAL CMF5062K600FKBF
RES 62.6Kohm 1/4W 1% AXIAL

RES 62.6Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf50, 62.6 Kohm, +/1 Percent, 100 Ppm Vishay - 40C5531 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 62.6 Kohm, +/1 Percent, 100 Ppm Vishay
40C5531
Cmf50, 62.6 Kohm, +/1 Percent, 100 Ppm Vishay 40C5531
CMF50, 62.6 kOhm, +/- 1 Percent, 100 ppm

CMF50, 62.6 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5062K600FKBF-ND CMF5062K600FKBF 40C5531
Product Name Through Hole Resistors RES 62.6K OHM 1/4W 1% AXIAL Cmf50, 62.6 Kohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR27J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details