Vishay Intertechnology, Inc. Through Hole Resistors CMF50629R00FHEB

Description
629 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
629 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50629R00FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50629R00FHEB-ND
Through Hole Resistors CMF50629R00FHEB-ND
629 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

629 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 629 OHM 1/4W 1% AXIAL - CMF50629R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 629 OHM 1/4W 1% AXIAL
CMF50629R00FHEB
RES 629 OHM 1/4W 1% AXIAL CMF50629R00FHEB
RES 629ohm 1/4W 1% AXIAL

RES 629ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 629 1% T-2 Eb E3 Vishay - 67P8014 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 629 1% T-2 Eb E3 Vishay
67P8014
Cmf-50 629 1% T-2 Eb E3 Vishay 67P8014
CMF-50 629 1% T-2 EB e3

CMF-50 629 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50629R00FHEB-ND CMF50629R00FHEB 67P8014
Product Name Through Hole Resistors RES 629 OHM 1/4W 1% AXIAL Cmf-50 629 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 629 ohms 629 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1622939-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers