Vishay Intertechnology, Inc. Metal Film Resistors - CMF50620K00FKEA

Description
Metal Film Resistors - Through Hole CMF-50 620K 1% T-1 EA e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-50 620K 1% T-1 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF50620K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50620K00FKEA
Metal Film Resistors - CMF50620K00FKEA
Metal Film Resistors - Through Hole CMF-50 620K 1% T-1 EA e3

Metal Film Resistors - Through Hole CMF-50 620K 1% T-1 EA e3

Supplier's Site
Through Hole Resistors - CMF50620K00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50620K00FKEA-ND
Through Hole Resistors CMF50620K00FKEA-ND
620 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

620 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 620K 1% T-1 Ea E3 Vishay - 67P8013 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 620K 1% T-1 Ea E3 Vishay
67P8013
Cmf-50 620K 1% T-1 Ea E3 Vishay 67P8013
CMF-50 620K 1% T-1 EA e3

CMF-50 620K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50620K00FKEA CMF50620K00FKEA-ND 67P8013
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 620K 1% T-1 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details