Vishay Intertechnology, Inc. Through Hole Resistors CMF5061R900FNEB

Description
61.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
61.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5061R900FNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5061R900FNEB-ND
Through Hole Resistors CMF5061R900FNEB-ND
61.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

61.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 61.9 OHM 1/4W 1% AXIAL - CMF5061R900FNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 1/4W 1% AXIAL
CMF5061R900FNEB
RES 61.9 OHM 1/4W 1% AXIAL CMF5061R900FNEB
RES 61.9ohm 1/4W 1% AXIAL

RES 61.9ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 61.9 1% T-00 Eb E3 Vishay - 67P7994 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 61.9 1% T-00 Eb E3 Vishay
67P7994
Cmf-50 61.9 1% T-00 Eb E3 Vishay 67P7994
CMF-50 61.9 1% T-00 EB e3

CMF-50 61.9 1% T-00 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5061R900FNEB-ND CMF5061R900FNEB 67P7994
Product Name Through Hole Resistors RES 61.9 OHM 1/4W 1% AXIAL Cmf-50 61.9 1% T-00 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 61.9 ohms 61.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers