Vishay Intertechnology, Inc. RES 61.9 OHM 1/4W 1% AXIAL CMF5061R900FKR6

Description
RES 61.9ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 61.9ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9 OHM 1/4W 1% AXIAL - CMF5061R900FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 1/4W 1% AXIAL
CMF5061R900FKR6
RES 61.9 OHM 1/4W 1% AXIAL CMF5061R900FKR6
RES 61.9ohm 1/4W 1% AXIAL

RES 61.9ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5061R900FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5061R900FKR6-ND
Through Hole Resistors CMF5061R900FKR6-ND
61.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

61.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,61.9Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C5526 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,61.9Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C5526
Resistor,metal Film,61.9Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C5526
Resistor,Metal Film,61.9Ohms,200WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,61.9Ohms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5061R900FKR6 CMF5061R900FKR6-ND 40C5526
Product Name RES 61.9 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,61.9Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61.9 ohms 61.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details