Vishay Intertechnology, Inc. Through Hole Resistors CMF5061R900FHEK

Description
61.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
61.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5061R900FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5061R900FHEK-ND
Through Hole Resistors CMF5061R900FHEK-ND
61.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

61.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 61.9 OHM 1/4W 1% AXIAL - CMF5061R900FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 1/4W 1% AXIAL
CMF5061R900FHEK
RES 61.9 OHM 1/4W 1% AXIAL CMF5061R900FHEK
RES 61.9ohm 1/4W 1% AXIAL

RES 61.9ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 61.9 1% T-2 Ek E3 Vishay - 67P7988 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 61.9 1% T-2 Ek E3 Vishay
67P7988
Cmf-50 61.9 1% T-2 Ek E3 Vishay 67P7988
CMF-50 61.9 1% T-2 EK e3

CMF-50 61.9 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5061R900FHEK-ND CMF5061R900FHEK 67P7988
Product Name Through Hole Resistors RES 61.9 OHM 1/4W 1% AXIAL Cmf-50 61.9 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 61.9 ohms 61.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details