Vishay Intertechnology, Inc. Through Hole Resistors CMF5061R900FHEB

Description
61.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
61.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF61.9QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF61.9QFCT-ND
Through Hole Resistors CMF61.9QFCT-ND
61.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

61.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF61.9QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF61.9QFTR-ND
Through Hole Resistors CMF61.9QFTR-ND
61.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

61.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
61.9 OHM 4W Resistor - 53-CMF5061R900FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
61.9 OHM 4W Resistor
53-CMF5061R900FHEB
61.9 OHM 4W Resistor 53-CMF5061R900FHEB
RES 61.9 OHM 1/4W 1% AXIAL Product overview: CMF5061R900FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 61.9 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 61.9 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5061R900FHEB can be used for catalog matching and distributor lookup.

RES 61.9 OHM 1/4W 1% AXIAL Product overview: CMF5061R900FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 61.9 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 61.9 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5061R900FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 61.9 OHM 1/4W 1% AXIAL - CMF5061R900FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 1/4W 1% AXIAL
CMF5061R900FHEB
RES 61.9 OHM 1/4W 1% AXIAL CMF5061R900FHEB
RES 61.9ohm 1/4W 1% AXIAL

RES 61.9ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 61.9 1% T-2 Eb E3 Vishay - 67P7987 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 61.9 1% T-2 Eb E3 Vishay
67P7987
Cmf-50 61.9 1% T-2 Eb E3 Vishay 67P7987
CMF-50 61.9 1% T-2 EB e3

CMF-50 61.9 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF61.9QFCT-ND 53-CMF5061R900FHEB CMF5061R900FHEB 67P7987
Product Name Through Hole Resistors 61.9 OHM 4W Resistor RES 61.9 OHM 1/4W 1% AXIAL Cmf-50 61.9 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 61.9 ohms 61.9 ohms 61.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details