Vishay Intertechnology, Inc. RES 61.9K OHM 1/4W 1% AXIAL CMF5061K900FKEB

Description
RES 61.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 61.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9K OHM 1/4W 1% AXIAL - CMF5061K900FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9K OHM 1/4W 1% AXIAL
CMF5061K900FKEB
RES 61.9K OHM 1/4W 1% AXIAL CMF5061K900FKEB
RES 61.9Kohm 1/4W 1% AXIAL

RES 61.9Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5061K900FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5061K900FKEB-ND
Through Hole Resistors CMF5061K900FKEB-ND
61.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

61.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 61.9K 1% T-1 Eb E3 Vishay - 67P7984 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 61.9K 1% T-1 Eb E3 Vishay
67P7984
Cmf-50 61.9K 1% T-1 Eb E3 Vishay 67P7984
CMF-50 61.9K 1% T-1 EB e3

CMF-50 61.9K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5061K900FKEB CMF5061K900FKEB-ND 67P7984
Product Name RES 61.9K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 61.9K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details