Vishay Intertechnology, Inc. RES 619 OHM 1/4W .1% AXIAL CMF50619R00BEBF

Description
RES 619ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 619ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619 OHM 1/4W .1% AXIAL - CMF50619R00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 1/4W .1% AXIAL
CMF50619R00BEBF
RES 619 OHM 1/4W .1% AXIAL CMF50619R00BEBF
RES 619ohm 1/4W .1% AXIAL

RES 619ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50619R00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50619R00BEBF-ND
Through Hole Resistors CMF50619R00BEBF-ND
619 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

619 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 619 .1% T-9 B14 Vishay - 67P7999 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 619 .1% T-9 B14 Vishay
67P7999
Cmf-50 619 .1% T-9 B14 Vishay 67P7999
CMF-50 619 .1% T-9 B14

CMF-50 619 .1% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50619R00BEBF CMF50619R00BEBF-ND 67P7999
Product Name RES 619 OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 619 .1% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 619 ohms 619 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details