Vishay Intertechnology, Inc. Through Hole Resistors CMF50619K00FKEK

Description
619 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
619 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50619K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50619K00FKEK-ND
Through Hole Resistors CMF50619K00FKEK-ND
619 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

619 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 619K OHM 1/4W 1% AXIAL - CMF50619K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619K OHM 1/4W 1% AXIAL
CMF50619K00FKEK
RES 619K OHM 1/4W 1% AXIAL CMF50619K00FKEK
RES 619Kohm 1/4W 1% AXIAL

RES 619Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 619K 1% T-1 Ek E3 Vishay - 67P7996 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 619K 1% T-1 Ek E3 Vishay
67P7996
Cmf-50 619K 1% T-1 Ek E3 Vishay 67P7996
CMF-50 619K 1% T-1 EK e3

CMF-50 619K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50619K00FKEK-ND CMF50619K00FKEK 67P7996
Product Name Through Hole Resistors RES 619K OHM 1/4W 1% AXIAL Cmf-50 619K 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details